ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 500MHz 760-FCBGA (23x23)
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 500MHz 760-FCBGA (23x23)
IC MPU SITARA 500MHZ 760FCBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM5716AABCDA-ND | AM5716AABCDA | AM5716AABCDA | 815-AM5716AABCDA | AM5716AABCDA |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors | SITARA PROCESSOR | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A15 | ARM® Cortex®-A15 | ARM; ARM® Cortex®-A15 | ARM; ARM® Cortex®-A15 | ARM; ARMR CortexR-A15 |
| Supply Voltage | 1.8V; 3.3V | 1.15V | |||
| Package Type | Other; 760-BFBGA, FCBGA | BGA; Other; 760-BFBGA, FCBGA | Other; 760-BFBGA, FCBGA | ||
| Pin Count | 760 | 760 |