Texas Instruments High-Performance Analog ARM Cortex-A Embedded Microprocessor MPU AM5716AABCD

Description
Sitara processor: Arm Cortex-A15 & DSP 760-FCBGA 0 to 90 Product overview: AM5716AABCD from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5716AABCD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sitara processor: Arm Cortex-A15 & DSP 760-FCBGA 0 to 90 Product overview: AM5716AABCD from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5716AABCD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-A Embedded Microprocessor MPU - 694-AM5716AABCD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM5716AABCD
ARM Cortex-A Embedded Microprocessor MPU 694-AM5716AABCD
Sitara processor: Arm Cortex-A15 & DSP 760-FCBGA 0 to 90 Product overview: AM5716AABCD from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5716AABCD can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A15 & DSP 760-FCBGA 0 to 90 Product overview: AM5716AABCD from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5716AABCD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM5716AABCD-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM5716AABCD-ND
Microprocessors AM5716AABCD-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 500MHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 500MHz 760-FCBGA (23x23)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM5716AABCD - 768480-AM5716AABCD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM5716AABCD
768480-AM5716AABCD
Embedded - Embedded - Microprocessors - AM5716AABCD 768480-AM5716AABCD
Manufacturer: Texas Instruments Win Source Part Number: 768480-AM5716AABCD Series: Sitara Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A15 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 500MHz Co-Processors/DSP: Multimedia; GPU, IPU, VFP RAM Controllers: DDR3, SRAM Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 2.0 (1), USB 3.0 (1) Voltage - I/O: 1.8V, 3.3V Package: 760-BFBGA, FCBGA Additional Interfaces: CAN, EBI/EMI, HDQ/1-Wire, I2C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART Categories: Integrated Circuits (ICs) Manufacturer Package: 760-FCBGA (23x23) Alternative Parts (Cross-Reference): AM5716AABCX; AM5716AABCDEA; AM5716AABCDA; ECCN: 5A992.c Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768480-AM5716AABCD
Series: Sitara
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A15
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 500MHz
Co-Processors/DSP: Multimedia; GPU, IPU, VFP
RAM Controllers: DDR3, SRAM
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 2.0 (1), USB 3.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: 760-BFBGA, FCBGA
Additional Interfaces: CAN, EBI/EMI, HDQ/1-Wire, I2C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART
Categories: Integrated Circuits (ICs)
Manufacturer Package: 760-FCBGA (23x23)
Alternative Parts (Cross-Reference): AM5716AABCX; AM5716AABCDEA; AM5716AABCDA;
ECCN: 5A992.c
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - AM5716AABCD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5716AABCD
Microprocessors AM5716AABCD
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 500MHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 500MHz 760-FCBGA (23x23)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716AABCD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5716AABCD
Integrated Circuits (ICs) - Embedded - Microprocessors AM5716AABCD
IC MPU SITARA 500MHZ 760FCBGA

IC MPU SITARA 500MHZ 760FCBGA

Supplier's Site
Embedded - Microprocessors - AM5716AABCD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5716AABCD
Embedded - Microprocessors AM5716AABCD
SITARA PROCESSOR

SITARA PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AM5716AABCD AM5716AABCD-ND 768480-AM5716AABCD AM5716AABCD AM5716AABCD AM5716AABCD
Product Name ARM Cortex-A Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - AM5716AABCD Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Supply Voltage 1.15 1.8V; 3.3V 1.8V, 3.3V
Clock Speed 38 MHz 500 MHz 500 MHz 500 MHz
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15 ARM® Cortex®-A15 ARM; ARMR CortexR-A15 ARM; ARM® Cortex®-A15
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D28C-LD1G-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 V
Package Type Other; Tape & Reel (TR)
Pin Count 361
View Details
6 suppliers