Texas Instruments High-Performance Analog Microprocessors AM5708BCBDJEAR

Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Request a Quote Datasheet
Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - AM5708BCBDJEAR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM5708BCBDJEAR-ND
Microprocessors AM5708BCBDJEAR-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM5708BCBDJEAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM5708BCBDJEAR
ARM Cortex-A Embedded Microprocessor MPU 694-AM5708BCBDJEAR
Sitara processor: cost optimized Arm Cortex-A15 & DSP, multimedia and secure boot 538-FCBGA -40 to 105 Product overview: AM5708BCBDJEAR from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5708BCBDJEAR can be used for catalog matching and distributor lookup.

Sitara processor: cost optimized Arm Cortex-A15 & DSP, multimedia and secure boot 538-FCBGA -40 to 105 Product overview: AM5708BCBDJEAR from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5708BCBDJEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded Microprocessors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microprocessors
Integrated Circuits (ICs) Embedded Microprocessors
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded Microprocessors Series: Sitara™ Package: Tape & Reel (TR) Product Status: Active Core Processor: ARM® Cortex®-A15 Number of Cores/Bus Width: 1 Core, 32-Bit Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Operating Temperature: 0°C ~ 90°C (TJ) Mounting Type: Surface Mount

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microprocessors
Series: Sitara™
Package: Tape & Reel (TR)
Product Status: Active
Core Processor: ARM® Cortex®-A15
Number of Cores/Bus Width: 1 Core, 32-Bit
Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V
Operating Temperature: 0°C ~ 90°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM5708BCBDJEAR
Microprocessors - MPU AM5708BCBDJEAR
Microprocessors - MPU Sitara Processor: Cost Optimized Arm Cortex-A15 & DSP, Multimedia and Secure Boot 538-FCBGA -40 to 105

Microprocessors - MPU Sitara Processor: Cost Optimized Arm Cortex-A15 & DSP, Multimedia and Secure Boot 538-FCBGA -40 to 105

Buy Now Datasheet
Microprocessors - AM5708BCBDJEAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5708BCBDJEAR
Microprocessors AM5708BCBDJEAR
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

Buy Now
Embedded - Microprocessors - AM5708BCBDJEAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5708BCBDJEAR
Embedded - Microprocessors AM5708BCBDJEAR
MICROCONTROLLER ARM CORTEX

MICROCONTROLLER ARM CORTEX

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5708BCBDJEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5708BCBDJEAR
Integrated Circuits (ICs) - Embedded - Microprocessors AM5708BCBDJEAR
IC MPU SITARA 667MHZ 538FCBGA

IC MPU SITARA 667MHZ 538FCBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM5708BCBDJEAR-ND 694-AM5708BCBDJEAR AM5708BCBDJEAR AM5708BCBDJEAR AM5708BCBDJEAR AM5708BCBDJEAR
Product Name Microprocessors ARM Cortex-A Embedded Microprocessor MPU Integrated Circuits (ICs) Embedded Microprocessors Microprocessors - MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15 ARM® Cortex®-A15 ARM; ARM® Cortex®-A15 ARM; ARMR CortexR-A15
Supply Voltage 1.5V; 1.8V; 3.3V 1.15 1.35V, 1.5V, 1.8V, 3.3V
Package Type Other; 538-LFBGA, FCBGA BGA; Other; 538-LFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDEAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - ATSAMA5D31A-CFURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
4 suppliers