Texas Instruments High-Performance Analog Microprocessors AM5708BCBDJEA

Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Request a Quote Datasheet
Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - AM5708BCBDJEA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM5708BCBDJEA-ND
Microprocessors AM5708BCBDJEA-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM5708BCBDJEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM5708BCBDJEA
ARM Cortex-A Embedded Microprocessor MPU 694-AM5708BCBDJEA
Sitara processor: cost optimized Arm Cortex-A15 & DSP, multimedia and secure boot 538-FCBGA -40 to 105 Product overview: AM5708BCBDJEA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5708BCBDJEA can be used for catalog matching and distributor lookup.

Sitara processor: cost optimized Arm Cortex-A15 & DSP, multimedia and secure boot 538-FCBGA -40 to 105 Product overview: AM5708BCBDJEA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5708BCBDJEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1356610-AM5708BCBDJEA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1356610-AM5708BCBDJEA
Integrated Circuits (ICs) - Embedded - Microprocessors 1356610-AM5708BCBDJEA
Win Source Part Number: 1356610-AM5708BCBDJE A Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: 0°C ~ 90°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Sitara™ Package: Tray Product Status: Active Package / Case: 538-LFBGA, FCBGA Supplier Device Package: 538-FCBGA (17x17) Base Product Number: AM5708 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Speed: 667MHz Core Processor: ARM® Cortex®-A15 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: ARM® Cortex®-M4, C66x RAM Controllers: DDR3, DDR3L Graphics Acceleration: Yes USB: USB 2.0 (2), USB 3.0 (2) Additional Interfaces: CAN, HDQ/1-Wire, I²C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART Display & Interface Controllers: HDMI, Video Ethernet: 10/100/1000Mbps (2) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V

Win Source Part Number: 1356610-AM5708BCBDJEA
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: 0°C ~ 90°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Sitara™
Package: Tray
Product Status: Active
Package / Case: 538-LFBGA, FCBGA
Supplier Device Package: 538-FCBGA (17x17)
Base Product Number: AM5708
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 667MHz
Core Processor: ARM® Cortex®-A15
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: ARM® Cortex®-M4, C66x
RAM Controllers: DDR3, DDR3L
Graphics Acceleration: Yes
USB: USB 2.0 (2), USB 3.0 (2)
Additional Interfaces: CAN, HDQ/1-Wire, I²C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Display & Interface Controllers: HDMI, Video
Ethernet: 10/100/1000Mbps (2)
Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V

Buy Now Datasheet
Embedded - Microprocessors - AM5708BCBDJEA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5708BCBDJEA
Embedded - Microprocessors AM5708BCBDJEA
J6ENTRY PG 2.0 17MM GP

J6ENTRY PG 2.0 17MM GP

Supplier's Site Datasheet
Microprocessors - AM5708BCBDJEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5708BCBDJEA
Microprocessors AM5708BCBDJEA
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5708BCBDJEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5708BCBDJEA
Integrated Circuits (ICs) - Embedded - Microprocessors AM5708BCBDJEA
IC MPU SITARA 667MHZ 538FCBGA

IC MPU SITARA 667MHZ 538FCBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
AM5708BCBDJEA
Microprocessors - MPU AM5708BCBDJEA
Microprocessors - MPU Sitara Processor: Cost Optimized Arm Cortex-A15 & DSP, Multimedia and Secure Boot 538-FCBGA -40 to 105

Microprocessors - MPU Sitara Processor: Cost Optimized Arm Cortex-A15 & DSP, Multimedia and Secure Boot 538-FCBGA -40 to 105

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM5708BCBDJEA-ND 694-AM5708BCBDJEA 1356610-AM5708BCBDJEA AM5708BCBDJEA AM5708BCBDJEA AM5708BCBDJEA AM5708BCBDJEA
Product Name Microprocessors ARM Cortex-A Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15 ARM; ARM® Cortex®-A15 ARM® Cortex®-A15 ARM; ARMR CortexR-A15
Supply Voltage 1.5V; 1.8V; 3.3V 1.15 1.35V, 1.5V, 1.8V, 3.3V
Package Type Other; 538-LFBGA, FCBGA BGA; Other; 538-LFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details