Texas Instruments High-Performance Analog Microprocessors AM5708BCBDJAR

Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Request a Quote Datasheet
Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - AM5708BCBDJAR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM5708BCBDJAR-ND
Microprocessors AM5708BCBDJAR-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

Buy Now Datasheet
Microprocessors - AM5708BCBDJAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5708BCBDJAR
Microprocessors AM5708BCBDJAR
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

Buy Now
Sheung Wan, Hong Kong
Microprocessors - MPU
AM5708BCBDJAR
Microprocessors - MPU AM5708BCBDJAR
Microprocessors - MPU Sitara Processor: Cost Optimized Arm Cortex-A15 & DSP, Multimedia and Secure Boot 538-FCBGA -40 to 105

Microprocessors - MPU Sitara Processor: Cost Optimized Arm Cortex-A15 & DSP, Multimedia and Secure Boot 538-FCBGA -40 to 105

Buy Now Datasheet
Embedded - Microprocessors - AM5708BCBDJAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5708BCBDJAR
Embedded - Microprocessors AM5708BCBDJAR
MICROCONTROLLER ARM CORTEX

MICROCONTROLLER ARM CORTEX

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5708BCBDJAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5708BCBDJAR
Integrated Circuits (ICs) - Embedded - Microprocessors AM5708BCBDJAR
IC MPU SITARA 667MHZ 538FCBGA

IC MPU SITARA 667MHZ 538FCBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM5708BCBDJAR-ND AM5708BCBDJAR AM5708BCBDJAR AM5708BCBDJAR AM5708BCBDJAR
Product Name Microprocessors Microprocessors Microprocessors - MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15 ARM® Cortex®-A15 ARM; ARM® Cortex®-A15 ARM; ARMR CortexR-A15
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; 538-LFBGA, FCBGA BGA; Other; 538-LFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BSC9131NXE1KHKB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
800MHz 1.8V BGA Embedded Microprocessor MPU - 698-DM3725CUSA - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8V
Package Type Other; BGA
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details