Texas Instruments High-Performance Analog Embedded - Embedded - Microprocessors - AM4379BZDNA100 AM4379BZDNA100

Description
Manufacturer: Texas Instruments Win Source Part Number: 1144078-AM4379BZDNA1 00 Packaging: Tray Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: TSC, WXGA Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Crypto Accelerator Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART Categories: Integrated Circuits Supplier Device Package: 491-NFBGA (17x17) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 491-LFBGA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1144078-AM4379BZDNA1 00 Packaging: Tray Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: TSC, WXGA Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Crypto Accelerator Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART Categories: Integrated Circuits Supplier Device Package: 491-NFBGA (17x17) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 491-LFBGA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AM4379BZDNA100 - 1144078-AM4379BZDNA100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM4379BZDNA100
1144078-AM4379BZDNA100
Embedded - Embedded - Microprocessors - AM4379BZDNA100 1144078-AM4379BZDNA100
Manufacturer: Texas Instruments Win Source Part Number: 1144078-AM4379BZDNA1 00 Packaging: Tray Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: TSC, WXGA Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Crypto Accelerator Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART Categories: Integrated Circuits Supplier Device Package: 491-NFBGA (17x17) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 491-LFBGA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1144078-AM4379BZDNA100
Packaging: Tray
Core Processor: ARM Cortex-A9
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.0GHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: TSC, WXGA
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Crypto Accelerator
Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Categories: Integrated Circuits
Supplier Device Package: 491-NFBGA (17x17)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 491-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Microprocessors - 296-42035-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42035-ND
Microprocessors 296-42035-ND
ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 491-NFBGA (17x17)

ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 491-NFBGA (17x17)

Buy Now Datasheet
Industrial 32-bit 1GHz BGA Embedded Microprocessor MPU - 694-AM4379BZDNA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 1GHz BGA Embedded Microprocessor MPU
694-AM4379BZDNA100
Industrial 32-bit 1GHz BGA Embedded Microprocessor MPU 694-AM4379BZDNA100
32-Bit RISC MPU, 1GHz, 491-BGA, Industrial Product overview: AM4379BZDNA100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 1GHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Industrial, 32-bit, 1GHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM4379BZDNA100 can be used for catalog matching and distributor lookup.

32-Bit RISC MPU, 1GHz, 491-BGA, Industrial Product overview: AM4379BZDNA100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 1GHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Industrial, 32-bit, 1GHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM4379BZDNA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM4379BZDNA100
Microprocessors - MPU AM4379BZDNA100
Microprocessors - MPU Sitara processor: Arm Cortex-A9, PRU-ICSS, EtherCAT, 3D graphics 491-NFBGA -40 to 105

Microprocessors - MPU Sitara processor: Arm Cortex-A9, PRU-ICSS, EtherCAT, 3D graphics 491-NFBGA -40 to 105

Buy Now Datasheet
Embedded - Microprocessors - AM4379BZDNA100 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM4379BZDNA100
Embedded - Microprocessors AM4379BZDNA100
MOD ARM CORTEX-A9 491NFBGA

MOD ARM CORTEX-A9 491NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM4379BZDNA100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM4379BZDNA100
Integrated Circuits (ICs) - Embedded - Microprocessors AM4379BZDNA100
IC MPU SITARA 1.0GHZ 491NFBGA

IC MPU SITARA 1.0GHZ 491NFBGA

Supplier's Site
Microprocessors - AM4379BZDNA100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM4379BZDNA100
Microprocessors AM4379BZDNA100
ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 491-NFBGA (17x17)

ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 491-NFBGA (17x17)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1144078-AM4379BZDNA100 296-42035-ND 694-AM4379BZDNA100 AM4379BZDNA100 AM4379BZDNA100 AM4379BZDNA100 AM4379BZDNA100
Product Name Embedded - Embedded - Microprocessors - AM4379BZDNA100 Microprocessors Industrial 32-bit 1GHz BGA Embedded Microprocessor MPU Microprocessors - MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V 1.325
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Microprocessor Family ARM; ARM® Cortex®-A9 ARM; ARM® Cortex®-A9 ARM; ARMR CortexR-A9 ARM® Cortex®-A9
Package Type Other; 491-LFBGA BGA; Other; 491-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - AM3874BCYE100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details