Win Source Part Number: 1377796-AM3894BCYG12
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: 0°C ~ 95°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 4 (72 Hours)
Mfr: Texas Instruments
Series: Sitara™
Package: Tray
Product Status: Obsolete
Package / Case: 1031-BFBGA, FCBGA
Supplier Device Package: 1031-FCBGA (25x25)
Base Product Number: AM3894
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A002A1 TI
Speed: 1.2GHz
Core Processor: ARM® Cortex®-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: DDR2, DDR3
Graphics Acceleration: Yes
USB: USB 2.0 + PHY (2)
Additional Interfaces: I²C, McASP, McBSP, SPI, SD/SDIO, UART
Display & Interface Controllers: HDMI, HDVPSS
Ethernet: 10/100/1000Mbps (2)
SATA: SATA 3Gbps (1)
Voltage - I/O: 1.8V, 3.3V
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)
Sitara ARM Microprocessor (MPU) 1031-FCBGA 0 to 95 Product overview: AM3894BCYG120 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3894BCYG120 can be used for catalog matching and distributor lookup.
IC MPU SITARA 1.2GHZ 1031FCBGA
IC MPU SITARA 1.2GHZ 1031FCBGA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1377796-AM3894BCYG120 | AM3894BCYG120-ND | 694-AM3894BCYG120 | AM3894BCYG120 | AM3894BCYG120 | AM3894BCYG120 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 1.8V, 3.3V | 1.8V; 3.3V | ||||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Microprocessor Family | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 |