Texas Instruments High-Performance Analog 32-bit 1200MHz Embedded Microprocessor MPU AM3894ACYG120

Description
32-BIT, 1200MHz, RISC PROCESSOR, PBGA1031, 25 X 25 MM, 0.65 MM PITCH, GREEN, PLASTIC, FCBGA-1031 Product overview: AM3894ACYG120 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1200MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1200MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3894ACYG120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-BIT, 1200MHz, RISC PROCESSOR, PBGA1031, 25 X 25 MM, 0.65 MM PITCH, GREEN, PLASTIC, FCBGA-1031 Product overview: AM3894ACYG120 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1200MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1200MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3894ACYG120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 1200MHz Embedded Microprocessor MPU - 694-AM3894ACYG120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1200MHz Embedded Microprocessor MPU
694-AM3894ACYG120
32-bit 1200MHz Embedded Microprocessor MPU 694-AM3894ACYG120
32-BIT, 1200MHz, RISC PROCESSOR, PBGA1031, 25 X 25 MM, 0.65 MM PITCH, GREEN, PLASTIC, FCBGA-1031 Product overview: AM3894ACYG120 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1200MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1200MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3894ACYG120 can be used for catalog matching and distributor lookup.

32-BIT, 1200MHz, RISC PROCESSOR, PBGA1031, 25 X 25 MM, 0.65 MM PITCH, GREEN, PLASTIC, FCBGA-1031 Product overview: AM3894ACYG120 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1200MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1200MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3894ACYG120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM3894ACYG120 - 1144051-AM3894ACYG120 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3894ACYG120
1144051-AM3894ACYG120
Embedded - Embedded - Microprocessors - AM3894ACYG120 1144051-AM3894ACYG120
Manufacturer: Texas Instruments Win Source Part Number: 1144051-AM3894ACYG12 0 Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.2GHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: DDR2, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI, HDVPSS Ethernet: 10/100/1000 Mbps (2) SATA: SATA 3Gbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: I2C, McASP, McBSP, SPI, SD/SDIO, UART Categories: Integrated Circuits Supplier Device Package: 1031-FCBGA (25x25) Status: Obsolete Temperature Range - Operating: 0°C ~ 95°C Manufacturer Homepage: www.ti.com Manufacturer Package: 1031-BFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: AM3894 Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1144051-AM3894ACYG120
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.2GHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: DDR2, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI, HDVPSS
Ethernet: 10/100/1000 Mbps (2)
SATA: SATA 3Gbps (1)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: I2C, McASP, McBSP, SPI, SD/SDIO, UART
Categories: Integrated Circuits
Supplier Device Package: 1031-FCBGA (25x25)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 95°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 1031-BFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: AM3894
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)

Buy Now
Microprocessors - 296-32618-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-32618-ND
Microprocessors 296-32618-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

Buy Now Datasheet
Microprocessors - AM3894ACYG120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3894ACYG120
Microprocessors AM3894ACYG120
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3894ACYG120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3894ACYG120
Integrated Circuits (ICs) - Embedded - Microprocessors AM3894ACYG120
IC MPU SITARA 1.2GHZ 1031FCBGA

IC MPU SITARA 1.2GHZ 1031FCBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AM3894ACYG120 1144051-AM3894ACYG120 296-32618-ND AM3894ACYG120 AM3894ACYG120
Product Name 32-bit 1200MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM3894ACYG120 Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Package Type Other; FCBGA Other; 1031-BFBGA, FCBGA BGA; Other; 1031-BFBGA, FCBGA
Operating Temperature 0 C (32 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3352BZCZD30 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
DM3730 Digital Media Processor - DM3730CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - 150-SAMA7D65-V/7EW-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 375-TFBGA
View Details