Texas Instruments High-Performance Analog Microprocessors AM3358ZCZD72

Description
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 720MHz 324-NFBGA (15x15)
Request a Quote Datasheet
Description
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 720MHz 324-NFBGA (15x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-30466-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-30466-ND
Microprocessors 296-30466-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 720MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 720MHz 324-NFBGA (15x15)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3358ZCZD72 - 083088-AM3358ZCZD72 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3358ZCZD72
083088-AM3358ZCZD72
Embedded - Embedded - Microprocessors - AM3358ZCZD72 083088-AM3358ZCZD72
Manufacturer: Texas Instruments Win Source Part Number: 083088-AM3358ZCZD72 Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 90°C (TJ) Case / Package: 324-NFBGA(15x15) Speed(Frequency): 720MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 126

Manufacturer: Texas Instruments
Win Source Part Number: 083088-AM3358ZCZD72
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 90°C (TJ)
Case / Package: 324-NFBGA(15x15)
Speed(Frequency): 720MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 126

Buy Now Datasheet
32-bit 720MHz 64KB Embedded Microprocessor MPU - 694-AM3358ZCZD72 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 720MHz 64KB Embedded Microprocessor MPU
694-AM3358ZCZD72
32-bit 720MHz 64KB Embedded Microprocessor MPU 694-AM3358ZCZD72
32-bit ARM MPU, 720MHz, LFBGA, 64KB RAM, I2C, SPI, CAN, UART, USB, Ethernet Product overview: AM3358ZCZD72 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 720MHz, 64KB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 720MHz, 64KB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3358ZCZD72 can be used for catalog matching and distributor lookup.

32-bit ARM MPU, 720MHz, LFBGA, 64KB RAM, I2C, SPI, CAN, UART, USB, Ethernet Product overview: AM3358ZCZD72 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 720MHz, 64KB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 720MHz, 64KB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3358ZCZD72 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM3358ZCZD72 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3358ZCZD72
Microprocessors AM3358ZCZD72
IC MPU SITARA 720MHZ 324NFBGA

IC MPU SITARA 720MHZ 324NFBGA

Supplier's Site Datasheet
Embedded - Microprocessors - AM3358ZCZD72 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3358ZCZD72
Embedded - Microprocessors AM3358ZCZD72
IC MPU SITARA 720MHZ 324NFBGA

IC MPU SITARA 720MHZ 324NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3358ZCZD72 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3358ZCZD72
Integrated Circuits (ICs) - Embedded - Microprocessors AM3358ZCZD72
IC MPU SITARA 720MHZ 324NFBGA

IC MPU SITARA 720MHZ 324NFBGA

Supplier's Site
Microprocessors - AM3358ZCZD72 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3358ZCZD72
Microprocessors AM3358ZCZD72
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 720MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 720MHz 324-NFBGA (15x15)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-30466-ND 083088-AM3358ZCZD72 694-AM3358ZCZD72 AM3358ZCZD72 AM3358ZCZD72 AM3358ZCZD72 AM3358ZCZD72
Product Name Microprocessors Embedded - Embedded - Microprocessors - AM3358ZCZD72 32-bit 720MHz 64KB Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; 324-LFBGA Other; 324-NFBGA(15x15) Other; LFBGA Other; 324-LFBGA BGA; Other; 324-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705DPTP3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details