ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 275MHz 324-NFBGA (15x15)
RISC PROCESSOR Product overview: AM3357ZCZD27 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3357ZCZD27 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 729527-AM3357ZCZD27
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 275MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3357
Categories: Integrated Circuits
Supplier Device Package: 324-NFBGA(15x15)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 90°C
Manufacturer Package: 324-LFBGA
Alternative Parts (Cross-Reference): AM3357ZCZD72; AM3357BZCZD30; AM3357BZCZD60;
Introduction Date: October 01, 2011
ECCN: 5A002.a.1.a
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: AM3357
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 275MHz 324-NFBGA (15x15)
IC MPU SITARA 275MHZ 324NFBGA
IC MPU SITARA 275MHZ 324NFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3357ZCZD27-ND | 694-AM3357ZCZD27 | 729527-AM3357ZCZD27 | AM3357ZCZD27 | AM3357ZCZD27 | AM3357ZCZD27 |
| Product Name | Microprocessors | Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - AM3357ZCZD27 | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ||
| Supply Voltage | 1.8V; 3.3V | 950mV | 1.8V, 3.3V | |||
| Package Type | Other; 324-LFBGA | Other; VFBGA | BGA; Other; 324-LFBGA | Other; 324-LFBGA | ||
| Pin Count | 324 |