RISC PROCESSOR Product overview: AM3354ZCZD72 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3354ZCZD72 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 084915-AM3354ZCZD72
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 90°C (TJ)
Case / Package: 324-NFBGA(15x15)
Speed(Frequency): 720MHz
Alternative Parts (Cross-Reference): AM3354BZCZD80; AM3354BZCZD30; AM3354BZCZD60;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 126
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 720MHz 324-NFBGA (15x15)
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 720MHz 324-NFBGA (15x15)
IC MPU SITARA 720MHZ 324NFBGA
IC MPU SITARA 720MHZ 324NFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-AM3354ZCZD72 | 084915-AM3354ZCZD72 | 296-34802-ND | AM3354ZCZD72 | AM3354ZCZD72 | AM3354ZCZD72 |
| Product Name | Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - AM3354ZCZD72 | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Architecture | RISC | |||||
| Package Type | Other; LFBGA | Other; 324-NFBGA(15x15) | Other; 324-LFBGA | BGA; Other; 324-LFBGA | Other; 324-LFBGA | |
| Operating Temperature | -40 C (-40 F) | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 1.8V, 3.3V | 1.8V; 3.3V |