Texas Instruments High-Performance Analog Microprocessors AM3354BZCE60R

Description
SITARA PROCESSOR: ARM CORTEX-A8
Request a Quote Datasheet
Description
SITARA PROCESSOR: ARM CORTEX-A8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-AM3354BZCE60RTR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-AM3354BZCE60RTR-ND
Microprocessors 296-AM3354BZCE60RTR-ND
SITARA PROCESSOR: ARM CORTEX-A8

SITARA PROCESSOR: ARM CORTEX-A8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microprocessor Chips (MPU)
Product Number 296-AM3354BZCE60RTR-ND
Product Name Microprocessors
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V
Package Type Other; 298-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D27C-CNR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tape & Reel (TR)
Pin Count 289
View Details
6 suppliers