Texas Instruments High-Performance Analog Embedded Microprocessor MPU AM3352ZCE27

Description
RISC PROCESSOR Product overview: AM3352ZCE27 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352ZCE27 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RISC PROCESSOR Product overview: AM3352ZCE27 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352ZCE27 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-AM3352ZCE27 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-AM3352ZCE27
Embedded Microprocessor MPU 694-AM3352ZCE27
RISC PROCESSOR Product overview: AM3352ZCE27 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352ZCE27 can be used for catalog matching and distributor lookup.

RISC PROCESSOR Product overview: AM3352ZCE27 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352ZCE27 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM3352ZCE27 - 1144005-AM3352ZCE27 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3352ZCE27
1144005-AM3352ZCE27
Embedded - Embedded - Microprocessors - AM3352ZCE27 1144005-AM3352ZCE27
Manufacturer: Texas Instruments Win Source Part Number: 1144005-AM3352ZCE27 Series: Sitara Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 275MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Package: 298-LFBGA Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Part Status: Obsolete(EOL) Family Name: AM3352 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 298-NFBGA (13x13) Alternative Parts (Cross-Reference): AM3352BZCE60; AM3352BZCE30R; AM3352BZCE30; Introduction Date: October 01, 2011 ECCN: 5A002.a.1.a Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Texas Instruments
Win Source Part Number: 1144005-AM3352ZCE27
Series: Sitara
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 275MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: 298-LFBGA
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Part Status: Obsolete(EOL)
Family Name: AM3352
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 298-NFBGA (13x13)
Alternative Parts (Cross-Reference): AM3352BZCE60; AM3352BZCE30R; AM3352BZCE30;
Introduction Date: October 01, 2011
ECCN: 5A002.a.1.a
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
Microprocessors - 296-36026-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-36026-ND
Microprocessors 296-36026-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 275MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 275MHz 298-NFBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3352ZCE27 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3352ZCE27
Integrated Circuits (ICs) - Embedded - Microprocessors AM3352ZCE27
IC MPU SITARA 275MHZ 298NFBGA

IC MPU SITARA 275MHZ 298NFBGA

Supplier's Site
Microprocessors - AM3352ZCE27 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3352ZCE27
Microprocessors AM3352ZCE27
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 275MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 275MHz 298-NFBGA (13x13)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AM3352ZCE27 1144005-AM3352ZCE27 296-36026-ND AM3352ZCE27 AM3352ZCE27
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM3352ZCE27 Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Architecture RISC
Supply Voltage 1.1V 1.8V, 3.3V 1.8V; 3.3V
Package Type Other; LFBGA Other; 298-LFBGA BGA; Other; 298-LFBGA
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25EMPPC603EBC-166 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
Microprocessors - 296-AM62A74AUMSIAMBRQ1TR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details