Texas Instruments High-Performance Analog Embedded - Embedded - Microprocessors - AM3351BZCEA60 AM3351BZCEA60

Description
Manufacturer: Texas Instruments Win Source Part Number: 911356-AM3351BZCEA60 Series: Sitara™ Operating Temperature Range: -40°C ~ 105°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 298-NFBGA (13x13) Core Processor: ARM® Cortex®-A8 Speed: 600MHz Package: 298-LFBGA Package: Tray Family Name: AM3351 Categories: Integrated Circuits (ICs) Case / Package: 298-NFBGA (13x13) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 911356-AM3351BZCEA60 Series: Sitara™ Operating Temperature Range: -40°C ~ 105°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 298-NFBGA (13x13) Core Processor: ARM® Cortex®-A8 Speed: 600MHz Package: 298-LFBGA Package: Tray Family Name: AM3351 Categories: Integrated Circuits (ICs) Case / Package: 298-NFBGA (13x13) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AM3351BZCEA60 - 911356-AM3351BZCEA60 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3351BZCEA60
911356-AM3351BZCEA60
Embedded - Embedded - Microprocessors - AM3351BZCEA60 911356-AM3351BZCEA60
Manufacturer: Texas Instruments Win Source Part Number: 911356-AM3351BZCEA60 Series: Sitara™ Operating Temperature Range: -40°C ~ 105°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 298-NFBGA (13x13) Core Processor: ARM® Cortex®-A8 Speed: 600MHz Package: 298-LFBGA Package: Tray Family Name: AM3351 Categories: Integrated Circuits (ICs) Case / Package: 298-NFBGA (13x13) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 911356-AM3351BZCEA60
Series: Sitara™
Operating Temperature Range: -40°C ~ 105°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)
Core Processor: ARM® Cortex®-A8
Speed: 600MHz
Package: 298-LFBGA
Package: Tray
Family Name: AM3351
Categories: Integrated Circuits (ICs)
Case / Package: 298-NFBGA (13x13)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
ARM Cortex-A 1Gb Embedded Microprocessor MPU - 694-AM3351BZCEA60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A 1Gb Embedded Microprocessor MPU
694-AM3351BZCEA60
ARM Cortex-A 1Gb Embedded Microprocessor MPU 694-AM3351BZCEA60
Sitara processor: Arm Cortex-A8, 1Gb Ethernet, display 298-NFBGA -40 to 105 Product overview: AM3351BZCEA60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 1Gb. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 1Gb, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3351BZCEA60 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, 1Gb Ethernet, display 298-NFBGA -40 to 105 Product overview: AM3351BZCEA60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 1Gb. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 1Gb, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3351BZCEA60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-44507-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-44507-ND
Microprocessors 296-44507-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

Buy Now Datasheet
Microprocessors - AM3351BZCEA60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3351BZCEA60
Microprocessors AM3351BZCEA60
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

Buy Now
Embedded - Microprocessors - AM3351BZCEA60 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3351BZCEA60
Embedded - Microprocessors AM3351BZCEA60
SITARA PROCESSOR

SITARA PROCESSOR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3351BZCEA60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3351BZCEA60
Integrated Circuits (ICs) - Embedded - Microprocessors AM3351BZCEA60
IC MPU SITARA 600MHZ 298NFBGA

IC MPU SITARA 600MHZ 298NFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 911356-AM3351BZCEA60 694-AM3351BZCEA60 296-44507-ND AM3351BZCEA60 AM3351BZCEA60 AM3351BZCEA60
Product Name Embedded - Embedded - Microprocessors - AM3351BZCEA60 ARM Cortex-A 1Gb Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; 298-NFBGA (13x13) Other; 298-LFBGA BGA; Other; 298-LFBGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 1.1 1.8V; 3.3V
Clock Speed 26 MHz 600 MHz 600 MHz 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA716BGGCBDRQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
2 suppliers
Embedded - Microprocessors - AT91SAM9263B-CU-100 - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details