Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - Microprocessors AM3351BZCEA30R

Description
Win Source Part Number: 1219546-AM3351BZCEA3 0R Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Sitara™ Core Processor: ARM® Cortex®-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 300MHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Package: Tape & Reel Additional Interfaces: I²C, McASP, McSPI, MMC/SD/SDIO, UART Standard Package: 1,000 Package / Case: 298-LFBGA Supplier Device Package: 298-NFBGA (13x13) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-49438-6,296-4943 8-1,296-49438-2 Base Product Number: AM3351
Request a Quote Datasheet
Description
Win Source Part Number: 1219546-AM3351BZCEA3 0R Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Sitara™ Core Processor: ARM® Cortex®-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 300MHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Package: Tape & Reel Additional Interfaces: I²C, McASP, McSPI, MMC/SD/SDIO, UART Standard Package: 1,000 Package / Case: 298-LFBGA Supplier Device Package: 298-NFBGA (13x13) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-49438-6,296-4943 8-1,296-49438-2 Base Product Number: AM3351
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1219546-AM3351BZCEA30R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1219546-AM3351BZCEA30R
Integrated Circuits (ICs) - Embedded - Microprocessors 1219546-AM3351BZCEA30R
Win Source Part Number: 1219546-AM3351BZCEA3 0R Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Sitara™ Core Processor: ARM® Cortex®-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 300MHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Package: Tape & Reel Additional Interfaces: I²C, McASP, McSPI, MMC/SD/SDIO, UART Standard Package: 1,000 Package / Case: 298-LFBGA Supplier Device Package: 298-NFBGA (13x13) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-49438-6,296-4943 8-1,296-49438-2 Base Product Number: AM3351

Win Source Part Number: 1219546-AM3351BZCEA30R
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: Sitara™
Core Processor: ARM® Cortex®-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 300MHz
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000Mbps (1)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: Tape & Reel
Additional Interfaces: I²C, McASP, McSPI, MMC/SD/SDIO, UART
Standard Package: 1,000
Package / Case: 298-LFBGA
Supplier Device Package: 298-NFBGA (13x13)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: 5A992C
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-49438-6,296-49438-1,296-49438-2
Base Product Number: AM3351

Buy Now Datasheet
32-bit 32bit 300MHz 1.8V Embedded Microprocessor MPU - 694-AM3351BZCEA30R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 300MHz 1.8V Embedded Microprocessor MPU
694-AM3351BZCEA30R
32-bit 32bit 300MHz 1.8V Embedded Microprocessor MPU 694-AM3351BZCEA30R
MPU AM335x RISC 32bit 300MHz 1.8V/3.3V 298-Pin NFBGA T/R Product overview: AM3351BZCEA30R from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 300MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 300MHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3351BZCEA30R can be used for catalog matching and distributor lookup.

MPU AM335x RISC 32bit 300MHz 1.8V/3.3V 298-Pin NFBGA T/R Product overview: AM3351BZCEA30R from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 300MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 300MHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3351BZCEA30R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-49438-2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-49438-2-ND
Microprocessors 296-49438-2-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3351BZCEA30R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3351BZCEA30R
Integrated Circuits (ICs) - Embedded - Microprocessors AM3351BZCEA30R
IC MPU SITARA 300MHZ 298NFBGA

IC MPU SITARA 300MHZ 298NFBGA

Supplier's Site
Embedded - Microprocessors - AM3351BZCEA30R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3351BZCEA30R
Embedded - Microprocessors AM3351BZCEA30R
SITARA PROCESSOR: ARM CORTEX-A8

SITARA PROCESSOR: ARM CORTEX-A8

Supplier's Site Datasheet
Microprocessors - AM3351BZCEA30R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3351BZCEA30R
Microprocessors AM3351BZCEA30R
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

Buy Now
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3351BZCEA30R
Microprocessors - MPU AM3351BZCEA30R
Microprocessors - MPU Sitara Processor: Arm Cortex-A8, 1Gb Ethernet, Display 298-NFBGA -40 to 105

Microprocessors - MPU Sitara Processor: Arm Cortex-A8, 1Gb Ethernet, Display 298-NFBGA -40 to 105

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1219546-AM3351BZCEA30R 694-AM3351BZCEA30R 296-49438-2-ND AM3351BZCEA30R AM3351BZCEA30R AM3351BZCEA30R AM3351BZCEA30R
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 32-bit 32bit 300MHz 1.8V Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.1 1.8V; 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Architecture RISC
Microprocessor Family ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8
Unlock Full Specs
to access all available technical data

Similar Products

5V 20MHz Embedded Microprocessor MPU - 694-DP8344BV - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; LCC
Operating Temperature 0 C (32 F)
View Details
5 suppliers
Microprocessors - 8501002YC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details