Texas Instruments High-Performance Analog Microprocessors AM3351BZCE30R

Description
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)
Request a Quote Datasheet
Description
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-47425-2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-47425-2-ND
Microprocessors 296-47425-2-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3351BZCE30R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3351BZCE30R
Integrated Circuits (ICs) - Embedded - Microprocessors AM3351BZCE30R
IC MPU SITARA 300MHZ 298NFBGA

IC MPU SITARA 300MHZ 298NFBGA

Supplier's Site
Microprocessors - AM3351BZCE30R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3351BZCE30R
Microprocessors AM3351BZCE30R
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

Buy Now
Embedded - Microprocessors - AM3351BZCE30R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3351BZCE30R
Embedded - Microprocessors AM3351BZCE30R
SITARA PROCESSOR: ARM CORTEX-A8,

SITARA PROCESSOR: ARM CORTEX-A8,

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-47425-2-ND AM3351BZCE30R AM3351BZCE30R AM3351BZCE30R
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V
Package Type Other; 298-LFBGA BGA; Other; 298-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - 8086-2/BQA - Lingto Electronic Limited
Specs
Microprocessor Family 8086
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 450 MHz
View Details