Manufacturer: Texas Instruments
Win Source Part Number: 1143499-AM26LV31ESDR
Packaging: Reel - TR
Type: Driver
Operating Temperature Range: -55°C ~ 105°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Family Name: AM26LV31E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX3031EESE-T; MAX3030ECSE; MAX3031ECSE-T;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: Mexico, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace, Medical
TEXAS INSTRUMENTS - AM26LV31ESDREP - LINE DRIVER, DIFF, QUAD, SOIC-16
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 1143499-AM26LV31ESDREP | 815-AM26LV31ESDREP |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31ESDREP | TEXAS INSTRUMENTS - AM26LV31ESDREP - LINE DRIVER, DIFF, QUAD, SOIC-16 |