Manufacturer: Texas Instruments
Win Source Part Number: 1143497-AM26LV31EIDR
Packaging: Reel - TR
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Family Name: AM26LV31E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX3030ECSE; MAX3030EESE; MAX3030EESE-T;
Introduction Date: August 01, 2003
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Buffers & Line Drivers LoVltg Hi-Sp Quad Diff Line Drvr
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 1143497-AM26LV31EIDRG4 | AM26LV31EIDRG4 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31EIDRG4 | Buffers & Line Drivers |