Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - AM26LS33ACDR AM26LS33ACDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 092563-AM26LS33ACDR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Family Name: AM26LS33AC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): MC26LS32D; MC26LS32DR2; DS26LS32CMX/NOPB; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 092563-AM26LS33ACDR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Family Name: AM26LS33AC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): MC26LS32D; MC26LS32DR2; DS26LS32CMX/NOPB; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS33ACDR - 092563-AM26LS33ACDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS33ACDR
092563-AM26LS33ACDR
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS33ACDR 092563-AM26LS33ACDR
Manufacturer: Texas Instruments Win Source Part Number: 092563-AM26LS33ACDR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Family Name: AM26LS33AC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): MC26LS32D; MC26LS32DR2; DS26LS32CMX/NOPB; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 092563-AM26LS33ACDR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Family Name: AM26LS33AC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): MC26LS32D; MC26LS32DR2; DS26LS32CMX/NOPB;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Drivers, Receivers, Transceivers - AM26LS33ACDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
AM26LS33ACDR
Drivers, Receivers, Transceivers AM26LS33ACDR
0/4 Receiver 16-SOIC

0/4 Receiver 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 092563-AM26LS33ACDR AM26LS33ACDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AM26LS33ACDR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details