Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACPW AM26LS32ACPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 911345-AM26LS32ACPW Operating Temperature Range: 0°C ~ 70°C Features: 0/4 Receiver - RS422, RS423 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: AM26LS32 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AM26LS32ACPW-ND, -AM26LS32ACPWE4-NDR, AM26LS32ACPWG4-ND, AM26LS32ACPWG4, -AM26LS32ACPWE4, 296-32829-5
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 911345-AM26LS32ACPW Operating Temperature Range: 0°C ~ 70°C Features: 0/4 Receiver - RS422, RS423 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: AM26LS32 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AM26LS32ACPW-ND, -AM26LS32ACPWE4-NDR, AM26LS32ACPWG4-ND, AM26LS32ACPWG4, -AM26LS32ACPWE4, 296-32829-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACPW - 911345-AM26LS32ACPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACPW
911345-AM26LS32ACPW
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACPW 911345-AM26LS32ACPW
Manufacturer: Texas Instruments Win Source Part Number: 911345-AM26LS32ACPW Operating Temperature Range: 0°C ~ 70°C Features: 0/4 Receiver - RS422, RS423 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: AM26LS32 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AM26LS32ACPW-ND, -AM26LS32ACPWE4-NDR, AM26LS32ACPWG4-ND, AM26LS32ACPWG4, -AM26LS32ACPWE4, 296-32829-5

Manufacturer: Texas Instruments
Win Source Part Number: 911345-AM26LS32ACPW
Operating Temperature Range: 0°C ~ 70°C
Features: 0/4 Receiver - RS422, RS423 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AM26LS32
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AM26LS32ACPW-ND, -AM26LS32ACPWE4-NDR, AM26LS32ACPWG4-ND, AM26LS32ACPWG4, -AM26LS32ACPWE4, 296-32829-5

Buy Now Datasheet
Drivers, Receivers, Transceivers - AM26LS32ACPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
AM26LS32ACPW
Drivers, Receivers, Transceivers AM26LS32ACPW
0/4 Receiver RS422, RS423 16-TSSOP

0/4 Receiver RS422, RS423 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 911345-AM26LS32ACPW AM26LS32ACPW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACPW Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details