Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - AM26C32IPWG4 AM26C32IPWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1143464-AM26C32IPWG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1143464-AM26C32IPWG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AM26C32IPWG4 - 1143464-AM26C32IPWG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26C32IPWG4
1143464-AM26C32IPWG4
Interface - Interface - Drivers, Receivers, Transceivers - AM26C32IPWG4 1143464-AM26C32IPWG4
Manufacturer: Texas Instruments Win Source Part Number: 1143464-AM26C32IPWG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1143464-AM26C32IPWG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1143464-AM26C32IPWG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AM26C32IPWG4
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details