Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - AM26C32INSR AM26C32INSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 009660-AM26C32INSR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 009660-AM26C32INSR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AM26C32INSR - 009660-AM26C32INSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26C32INSR
009660-AM26C32INSR
Interface - Interface - Drivers, Receivers, Transceivers - AM26C32INSR 009660-AM26C32INSR
Manufacturer: Texas Instruments Win Source Part Number: 009660-AM26C32INSR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009660-AM26C32INSR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - AM26C32INSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
AM26C32INSR
Drivers, Receivers, Transceivers AM26C32INSR
0/4 Receiver RS422, RS423 16-SO

0/4 Receiver RS422, RS423 16-SO

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 009660-AM26C32INSR AM26C32INSR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AM26C32INSR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details