Texas Instruments Integrated Circuits(ICs) AM26C32CN

Description
Manufacturer: Texas Instruments Win Source Part Number: 081124-AM26C32CN Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Tube Type: Receiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300" 7.62mm) Manufacturer Device Package: 16-PDIP Standard Package: 25 Catalog: RS-422 RS-423 Differential Line Receivers Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422 RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Family Name: AM26C32 Alternative Parts (Cross-Reference): AM26C32CNSRG4; AM26C32CDBLE; AM26C32CN; AM26C32CDE4; AM26C32IN; AM26C32CDR; AM26C32CD; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Automation & Process Control, Sensing & Instrumentation, Consumer Electronics, Test & Measurement
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 081124-AM26C32CN Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Tube Type: Receiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300" 7.62mm) Manufacturer Device Package: 16-PDIP Standard Package: 25 Catalog: RS-422 RS-423 Differential Line Receivers Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422 RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Family Name: AM26C32 Alternative Parts (Cross-Reference): AM26C32CNSRG4; AM26C32CDBLE; AM26C32CN; AM26C32CDE4; AM26C32IN; AM26C32CDR; AM26C32CD; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Automation & Process Control, Sensing & Instrumentation, Consumer Electronics, Test & Measurement
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 081124-AM26C32CN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
081124-AM26C32CN
Integrated Circuits(ICs) 081124-AM26C32CN
Manufacturer: Texas Instruments Win Source Part Number: 081124-AM26C32CN Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Tube Type: Receiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300" 7.62mm) Manufacturer Device Package: 16-PDIP Standard Package: 25 Catalog: RS-422 RS-423 Differential Line Receivers Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422 RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Family Name: AM26C32 Alternative Parts (Cross-Reference): AM26C32CNSRG4; AM26C32CDBLE; AM26C32CN; AM26C32CDE4; AM26C32IN; AM26C32CDR; AM26C32CD; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Automation & Process Control, Sensing & Instrumentation, Consumer Electronics, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 081124-AM26C32CN
Category: Integrated Circuits(ICs)
Family: Interface - Drivers Receivers Transceivers
Packaging: Tube
Type: Receiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300" 7.62mm)
Manufacturer Device Package: 16-PDIP
Standard Package: 25
Catalog: RS-422 RS-423 Differential Line Receivers
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422 RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 60mV
Family Name: AM26C32
Alternative Parts (Cross-Reference): AM26C32CNSRG4; AM26C32CDBLE; AM26C32CN; AM26C32CDE4; AM26C32IN; AM26C32CDR; AM26C32CD;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2032
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Automation & Process Control, Sensing & Instrumentation, Consumer Electronics, Test & Measurement

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 081124-AM26C32CN
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data