Texas Instruments Integrated Circuits(ICs) AM26C32CDBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 176685-AM26C32CDBR Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Family Name: AM26C32 Alternative Parts (Cross-Reference): AM26C32CDBLE; AM26C32CDB; AM26C32CDG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 176685-AM26C32CDBR Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Family Name: AM26C32 Alternative Parts (Cross-Reference): AM26C32CDBLE; AM26C32CDB; AM26C32CDG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 176685-AM26C32CDBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
176685-AM26C32CDBR
Integrated Circuits(ICs) 176685-AM26C32CDBR
Manufacturer: Texas Instruments Win Source Part Number: 176685-AM26C32CDBR Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Family Name: AM26C32 Alternative Parts (Cross-Reference): AM26C32CDBLE; AM26C32CDB; AM26C32CDG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 176685-AM26C32CDBR
Category: Integrated Circuits(ICs)
Family: Interface - Drivers,Receivers,Transceivers
Family Name: AM26C32
Alternative Parts (Cross-Reference): AM26C32CDBLE; AM26C32CDB; AM26C32CDG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2032
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Drivers, Receivers, Transceivers - AM26C32CDBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
AM26C32CDBR
Drivers, Receivers, Transceivers AM26C32CDBR
0/4 Receiver RS422, RS423 16-SSOP

0/4 Receiver RS422, RS423 16-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 176685-AM26C32CDBR AM26C32CDBR
Product Name Integrated Circuits(ICs) Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details