Manufacturer: Texas Instruments
Win Source Part Number: 1143457-AM26C31QD
Packaging: Tube
Type: Driver
Mounting Style: SMD
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: AM26C31
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1143457-AM26C31QD |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - AM26C31QD |