MPU ARM 2CORE R5F 500MHZ 256BGA
MPU ARM 2CORE R5F 500MHZ 256BGA
MPU ARM 2CORE R5F 500MHZ 256BGA
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 296-AM2612AODFHIZEJRDKR-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 500 MHz |
| Bits | Other; A/D 21x12b SAR; D/A 1x12b |
| RAM | 1500 KB |
| ROM | 512 KB |