ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)
IC MPU SITARA 375MHZ 361NFBGA
IC MPU SITARA 375MHZ 361NFBGA
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM1806BZWTA3-ND | AM1806BZWTA3 | AM1806BZWTA3 | AM1806BZWTA3 |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S |
| Supply Voltage | 1.8V; 3.3V | |||
| Package Type | Other; 361-LFBGA | BGA; Other; 361-LFBGA |