Texas Instruments High-Performance Analog Microprocessors AM1707CZKB4

Description
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 256-BGA (17x17)
Request a Quote
Description
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 256-BGA (17x17)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM1707CZKB4 is a low-power ARM microprocessor based on the ARM926EJ-S architecture, operating at a clock speed of 456 MHz. It supports both 32-bit and 16-bit instructions and features a single-cycle multiply-accumulate (MAC) operation. The device includes 16KB of instruction cache, 16KB of data cache, 8KB of RAM for the vector table, and 64KB of ROM. This microprocessor is equipped with a comprehensive set of peripherals, including a 10/100 Mbps Ethernet MAC, multiple UART interfaces, I²C buses, and USB 1.1 and 2.0 ports. It also features a dedicated interrupt controller, enhanced direct memory access (EDMA3) with 32 independent channels, and a real-time clock. The AM1707CZKB4 supports external memory interfaces for both NOR and NAND flash, as well as SDRAM. The device is packaged in a 256-ball Pb-free plastic ball grid array (PBGA) and is suitable for various applications, including industrial automation, home automation, and portable data terminals. However, it is important to note that this specific part number is marked as obsolete, which may affect availability for new designs.

Datasheet Summary
Powered by GS/AI

The AM1707CZKB4 is a low-power ARM microprocessor based on the ARM926EJ-S architecture, operating at a clock speed of 456 MHz. It supports both 32-bit and 16-bit instructions and features a single-cycle multiply-accumulate (MAC) operation. The device includes 16KB of instruction cache, 16KB of data cache, 8KB of RAM for the vector table, and 64KB of ROM. This microprocessor is equipped with a comprehensive set of peripherals, including a 10/100 Mbps Ethernet MAC, multiple UART interfaces, I²C buses, and USB 1.1 and 2.0 ports. It also features a dedicated interrupt controller, enhanced direct memory access (EDMA3) with 32 independent channels, and a real-time clock. The AM1707CZKB4 supports external memory interfaces for both NOR and NAND flash, as well as SDRAM. The device is packaged in a 256-ball Pb-free plastic ball grid array (PBGA) and is suitable for various applications, including industrial automation, home automation, and portable data terminals. However, it is important to note that this specific part number is marked as obsolete, which may affect availability for new designs.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - AM1707CZKB4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM1707CZKB4-ND
Microprocessors AM1707CZKB4-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 256-BGA (17x17)

Buy Now Datasheet
Microprocessors - AM1707CZKB4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1707CZKB4
Microprocessors AM1707CZKB4
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 256-BGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1707CZKB4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1707CZKB4
Integrated Circuits (ICs) - Embedded - Microprocessors AM1707CZKB4
IC MPU SITARA 456MHZ 256BGA

IC MPU SITARA 456MHZ 256BGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1707CZKB4-ND AM1707CZKB4 AM1707CZKB4
Product Name Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
Package Type BGA; Other; 256-BGA BGA; Other; 256-BGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details