Texas Instruments High-Performance Analog Microprocessors AM1705DPTPD4

Description
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 176-HLQFP (24x24)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 176-HLQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - AM1705DPTPD4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM1705DPTPD4-ND
Microprocessors AM1705DPTPD4-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 176-HLQFP (24x24)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 176-HLQFP (24x24)

Buy Now Datasheet
Embedded Microprocessor MPU - 694-AM1705DPTPD4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-AM1705DPTPD4
Embedded Microprocessor MPU 694-AM1705DPTPD4
Sitara processor: Arm9, SDRAM, Ethernet 176-HLQFP -40 to 90 Product overview: AM1705DPTPD4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1705DPTPD4 can be used for catalog matching and distributor lookup.

Sitara processor: Arm9, SDRAM, Ethernet 176-HLQFP -40 to 90 Product overview: AM1705DPTPD4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1705DPTPD4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM1705DPTPD4 - 768425-AM1705DPTPD4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1705DPTPD4
768425-AM1705DPTPD4
Embedded - Embedded - Microprocessors - AM1705DPTPD4 768425-AM1705DPTPD4
Manufacturer: Texas Instruments Win Source Part Number: 768425-AM1705DPTPD4 Series: Sitara Packaging: Tube Operating Temperature Range: -40°C ~ 90°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 456MHz Co-Processors/DSP: System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Package: 176-LQFP Exposed Pad Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART Family Name: AM1705DPTPD4 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-HLQFP (24x24) ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768425-AM1705DPTPD4
Series: Sitara
Packaging: Tube
Operating Temperature Range: -40°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 456MHz
Co-Processors/DSP: System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 176-LQFP Exposed Pad
Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART
Family Name: AM1705DPTPD4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-HLQFP (24x24)
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1705DPTPD4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1705DPTPD4
Integrated Circuits (ICs) - Embedded - Microprocessors AM1705DPTPD4
IC MPU SITARA 456MHZ 176HLQFP

IC MPU SITARA 456MHZ 176HLQFP

Supplier's Site
Microprocessors - AM1705DPTPD4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1705DPTPD4
Microprocessors AM1705DPTPD4
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 176-HLQFP (24x24)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 176-HLQFP (24x24)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1705DPTPD4-ND 694-AM1705DPTPD4 768425-AM1705DPTPD4 AM1705DPTPD4 AM1705DPTPD4
Product Name Microprocessors Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM1705DPTPD4 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V
Package Type LFQP; Other; 176-LQFP Exposed Pad Other; HLQFP QFP QFP; Other; 176-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5716BABCXEQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - AT91SAM9XE512-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
5 suppliers