Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044027-AFEDRI8201PF
Type: General Purpose
Mounting: SMD (SMT)
Frequency: 80 MHz
Operating Supply Voltage: 3.3 V
Interface: SPI, Serial
Weight: 137.410139 mg
Number of Bits: 12
Number of A/D Converters: 1
Number of Pins: 48
Resolution: 1.5 B
Categories: OEM Parts(A-B)
Case / Package: TQFP
Operating Supply Current: 103 mA
Sampling Rate: 80 Msps
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1044027-AFEDRI8201PFBRG4 |
| Product Name | OEM Parts - OEM Parts (A - B) - AFEDRI8201PFBRG4 |