Texas Instruments RF Receivers - AFE8405IZDQ AFE8405IZDQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 198937-AFE8405IZDQ Packaging: Tray Features: 14 Bit Applications: WLL Data Interface: PCB, Surface Mount Data Rate (Max): 80 kbps Current - Receiving: 123mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 484-BGA (23x23) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 198937-AFE8405IZDQ Packaging: Tray Features: 14 Bit Applications: WLL Data Interface: PCB, Surface Mount Data Rate (Max): 80 kbps Current - Receiving: 123mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 484-BGA (23x23) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - AFE8405IZDQ - 198937-AFE8405IZDQ - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - AFE8405IZDQ
198937-AFE8405IZDQ
RF Receivers - AFE8405IZDQ 198937-AFE8405IZDQ
Manufacturer: Texas Instruments Win Source Part Number: 198937-AFE8405IZDQ Packaging: Tray Features: 14 Bit Applications: WLL Data Interface: PCB, Surface Mount Data Rate (Max): 80 kbps Current - Receiving: 123mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 484-BGA (23x23) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198937-AFE8405IZDQ
Packaging: Tray
Features: 14 Bit
Applications: WLL
Data Interface: PCB, Surface Mount
Data Rate (Max): 80 kbps
Current - Receiving: 123mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 484-BGA (23x23)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Receivers - AFE8405IZDQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
AFE8405IZDQ
RF and Wireless - RF Receivers AFE8405IZDQ
RF RCVR 14BIT ADC 484BGA

RF RCVR 14BIT ADC 484BGA

Supplier's Site
RF Receivers - AFE8405IZDQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
AFE8405IZDQ
RF Receivers AFE8405IZDQ
- RF Receiver 80kbps PCB, Surface Mount 484-BGA (23x23)

- RF Receiver 80kbps PCB, Surface Mount 484-BGA (23x23)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 198937-AFE8405IZDQ AFE8405IZDQ AFE8405IZDQ
Product Name RF Receivers - AFE8405IZDQ RF and Wireless - RF Receivers RF Receivers
Package Type 484-BGA (23x23) Surface Mount; Surface Mount Surface Mount; 484-BGA
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details