Texas Instruments High-Performance Analog RF Transceiver ICs AFE7952IABJ

Description
IC RF TXRX ISM>1GHZ 400FCBGA
Request a Quote Datasheet
Description
IC RF TXRX ISM>1GHZ 400FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-AFE7952IABJ-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-AFE7952IABJ-ND
RF Transceiver ICs 296-AFE7952IABJ-ND
IC RF TXRX ISM>1GHZ 400FCBGA

IC RF TXRX ISM>1GHZ 400FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-AFE7952IABJ-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 1200 to 2400 MHz
Data Rate 2.95E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - 336-5392-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 36-VFQFN Exposed Pad
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details