Texas Instruments RF and Wireless RF Transceiver ICs AFE7950IABJ

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: RF and Wireless RF Transceiver ICs Package: Tray Product Status: Active Type: TxRx Only Frequency: 600MHz ~ 12GHz Data Rate (Max): 29.5Gbps Mounting Type: Surface Mount Package / Case: 400-BFBGA, FCBGA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: RF and Wireless RF Transceiver ICs Package: Tray Product Status: Active Type: TxRx Only Frequency: 600MHz ~ 12GHz Data Rate (Max): 29.5Gbps Mounting Type: Surface Mount Package / Case: 400-BFBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RF Transceiver ICs -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Transceiver ICs
RF and Wireless RF Transceiver ICs
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: RF and Wireless RF Transceiver ICs Package: Tray Product Status: Active Type: TxRx Only Frequency: 600MHz ~ 12GHz Data Rate (Max): 29.5Gbps Mounting Type: Surface Mount Package / Case: 400-BFBGA, FCBGA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: RF and Wireless RF Transceiver ICs
Package: Tray
Product Status: Active
Type: TxRx Only
Frequency: 600MHz ~ 12GHz
Data Rate (Max): 29.5Gbps
Mounting Type: Surface Mount
Package / Case: 400-BFBGA, FCBGA

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - AFE7950IABJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AFE7950IABJ
RF and Wireless - RF Transceiver ICs AFE7950IABJ
FOUR-TRANSMIT, SIX-RECEIVE, X-BA

FOUR-TRANSMIT, SIX-RECEIVE, X-BA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number AFE7950IABJ
Product Name RF and Wireless RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 400-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details