Texas Instruments RF/IF and RFID - RF Transceiver ICs AFE7920IABJ

Description
Win Source Part Number: 1044024-AFE7920IABJ Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx Only Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate (Max): 29.5Gbps Package / Case: 400-BFBGA, FCBGA Supplier Device Package: 400-FCBGA (17x17) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-AFE7920IABJ Base Product Number: AFE7920
Request a Quote Datasheet
Description
Win Source Part Number: 1044024-AFE7920IABJ Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx Only Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate (Max): 29.5Gbps Package / Case: 400-BFBGA, FCBGA Supplier Device Package: 400-FCBGA (17x17) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-AFE7920IABJ Base Product Number: AFE7920
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1044024-AFE7920IABJ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1044024-AFE7920IABJ
RF/IF and RFID - RF Transceiver ICs 1044024-AFE7920IABJ
Win Source Part Number: 1044024-AFE7920IABJ Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx Only Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate (Max): 29.5Gbps Package / Case: 400-BFBGA, FCBGA Supplier Device Package: 400-FCBGA (17x17) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-AFE7920IABJ Base Product Number: AFE7920

Win Source Part Number: 1044024-AFE7920IABJ
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx Only
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Data Rate (Max): 29.5Gbps
Package / Case: 400-BFBGA, FCBGA
Supplier Device Package: 400-FCBGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-AFE7920IABJ
Base Product Number: AFE7920

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - AFE7920IABJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AFE7920IABJ
RF and Wireless - RF Transceiver ICs AFE7920IABJ
4T4R2F MULTI-BAND FDD - RF SAMPL

4T4R2F MULTI-BAND FDD - RF SAMPL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1044024-AFE7920IABJ AFE7920IABJ
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details