Texas Instruments High-Performance Analog RF Transceiver ICs AFE7906IALK

Description
IC RF TXRX 400FCBGA
Request a Quote Datasheet
Description
IC RF TXRX 400FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-AFE7906IALK-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-AFE7906IALK-ND
RF Transceiver ICs 296-AFE7906IALK-ND
IC RF TXRX 400FCBGA

IC RF TXRX 400FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-AFE7906IALK-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 5 to 12000 MHz
Data Rate 2.43E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI32178-B-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details