Texas Instruments High-Performance Analog RF Transceiver ICs AFE7799IABJ

Description
IC RF TxRx Only 600MHz ~ 6GHz 400-BFBGA, FCBGA
Request a Quote Datasheet
Description
IC RF TxRx Only 600MHz ~ 6GHz 400-BFBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AFE7799IABJ-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
AFE7799IABJ-ND
RF Transceiver ICs AFE7799IABJ-ND
IC RF TxRx Only 600MHz ~ 6GHz 400-BFBGA, FCBGA

IC RF TxRx Only 600MHz ~ 6GHz 400-BFBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number AFE7799IABJ-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 600 to 6000 MHz
Data Rate 2.95E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20706UA2KFFB4G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 100112DC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4739-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 163 MHz
Bias Current 19.9 mA
View Details