Texas Instruments High-Performance Analog RF Transceiver ICs AFE7700IALK

Description
IC RF TxRx Only 600MHz ~ 6GHz 400-BFBGA, FCBGA
Request a Quote Datasheet
Description
IC RF TxRx Only 600MHz ~ 6GHz 400-BFBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-AFE7700IALK-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-AFE7700IALK-ND
RF Transceiver ICs 296-AFE7700IALK-ND
IC RF TxRx Only 600MHz ~ 6GHz 400-BFBGA, FCBGA

IC RF TxRx Only 600MHz ~ 6GHz 400-BFBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-AFE7700IALK-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 600 to 6000 MHz
Data Rate 2.95E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYBL10562-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4763-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details