Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7225IRGCT AFE7225IRGCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1016257-AFE7225IRGCT Packaging: Reel - TR Power (Watts): 650mW Number of Bits: 12 Number of Channels: 4 Categories: Integrated Circuits Status: Active Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 2.85 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1016257-AFE7225IRGCT Packaging: Reel - TR Power (Watts): 650mW Number of Bits: 12 Number of Channels: 4 Categories: Integrated Circuits Status: Active Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 2.85 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7225IRGCT - 1016257-AFE7225IRGCT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7225IRGCT
1016257-AFE7225IRGCT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7225IRGCT 1016257-AFE7225IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 1016257-AFE7225IRGCT Packaging: Reel - TR Power (Watts): 650mW Number of Bits: 12 Number of Channels: 4 Categories: Integrated Circuits Status: Active Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 2.85 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1016257-AFE7225IRGCT
Packaging: Reel - TR
Power (Watts): 650mW
Number of Bits: 12
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 2.85 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1016257-AFE7225IRGCT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE7225IRGCT
Package Type 64-VQFN (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-74HCT4066D-Q100,11DKR-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
4 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers