Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) AFE58JD32ZBV

Description
Win Source Part Number: 1029503-AFE58JD32ZBV Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tray Standard Package: 126 Mounting: SMD (SMT) Power (Watts): 42 mW Number of Bits: 12 Voltage - Supply, Analog: 3V ~ 3.3V Voltage - Supply, Digital: 3V ~ 3.3V Number of Channels: 32 Package / Case: 289-FBGA Supplier Device Package: 289-NFBGA (15x15) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISAFE58JD32ZBV,2 156-AFE58JD32ZBV Base Product Number: AFE58JD32
Request a Quote Datasheet
Description
Win Source Part Number: 1029503-AFE58JD32ZBV Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tray Standard Package: 126 Mounting: SMD (SMT) Power (Watts): 42 mW Number of Bits: 12 Voltage - Supply, Analog: 3V ~ 3.3V Voltage - Supply, Digital: 3V ~ 3.3V Number of Channels: 32 Package / Case: 289-FBGA Supplier Device Package: 289-NFBGA (15x15) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISAFE58JD32ZBV,2 156-AFE58JD32ZBV Base Product Number: AFE58JD32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1029503-AFE58JD32ZBV
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1029503-AFE58JD32ZBV
Win Source Part Number: 1029503-AFE58JD32ZBV Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tray Standard Package: 126 Mounting: SMD (SMT) Power (Watts): 42 mW Number of Bits: 12 Voltage - Supply, Analog: 3V ~ 3.3V Voltage - Supply, Digital: 3V ~ 3.3V Number of Channels: 32 Package / Case: 289-FBGA Supplier Device Package: 289-NFBGA (15x15) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISAFE58JD32ZBV,2 156-AFE58JD32ZBV Base Product Number: AFE58JD32

Win Source Part Number: 1029503-AFE58JD32ZBV
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tray
Standard Package: 126
Mounting: SMD (SMT)
Power (Watts): 42 mW
Number of Bits: 12
Voltage - Supply, Analog: 3V ~ 3.3V
Voltage - Supply, Digital: 3V ~ 3.3V
Number of Channels: 32
Package / Case: 289-FBGA
Supplier Device Package: 289-NFBGA (15x15)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISAFE58JD32ZBV,2156-AFE58JD32ZBV
Base Product Number: AFE58JD32

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1029503-AFE58JD32ZBV
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1913591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details