Texas Instruments Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE) AFE58JD32LPZAV

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE) Package: Tray Product Status: Active Number of Bits: 10, 12 Number of Channels: 32 Power (Watts): 18.5 mW Mounting Type: Surface Mount Package / Case: 289-LFBGA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE) Package: Tray Product Status: Active Number of Bits: 10, 12 Number of Channels: 32 Power (Watts): 18.5 mW Mounting Type: Surface Mount Package / Case: 289-LFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE)
Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE)
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE) Package: Tray Product Status: Active Number of Bits: 10, 12 Number of Channels: 32 Power (Watts): 18.5 mW Mounting Type: Surface Mount Package / Case: 289-LFBGA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE)
Package: Tray
Product Status: Active
Number of Bits: 10, 12
Number of Channels: 32
Power (Watts): 18.5 mW
Mounting Type: Surface Mount
Package / Case: 289-LFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products