Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5809ZCF AFE5809ZCF

Description
Manufacturer: Texas Instruments Win Source Part Number: 084472-AFE5809ZCF Packaging: Tray Power (Watts): 158mW Number of Bits: 14 Number of Channels: 8 Categories: Integrated Circuits Status: Active Case / Package: 135-NFBGA (15x9) Analog Supply Voltage: 1.7 V to 1.9 V, 3.15 V to 3.6 V, 5V Digital Supply Voltage: 1.7 V to 1.9 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 084472-AFE5809ZCF Packaging: Tray Power (Watts): 158mW Number of Bits: 14 Number of Channels: 8 Categories: Integrated Circuits Status: Active Case / Package: 135-NFBGA (15x9) Analog Supply Voltage: 1.7 V to 1.9 V, 3.15 V to 3.6 V, 5V Digital Supply Voltage: 1.7 V to 1.9 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5809ZCF - 084472-AFE5809ZCF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5809ZCF
084472-AFE5809ZCF
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5809ZCF 084472-AFE5809ZCF
Manufacturer: Texas Instruments Win Source Part Number: 084472-AFE5809ZCF Packaging: Tray Power (Watts): 158mW Number of Bits: 14 Number of Channels: 8 Categories: Integrated Circuits Status: Active Case / Package: 135-NFBGA (15x9) Analog Supply Voltage: 1.7 V to 1.9 V, 3.15 V to 3.6 V, 5V Digital Supply Voltage: 1.7 V to 1.9 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 084472-AFE5809ZCF
Packaging: Tray
Power (Watts): 158mW
Number of Bits: 14
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Case / Package: 135-NFBGA (15x9)
Analog Supply Voltage: 1.7 V to 1.9 V, 3.15 V to 3.6 V, 5V
Digital Supply Voltage: 1.7 V to 1.9 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 084472-AFE5809ZCF
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5809ZCF
Package Type 135-NFBGA (15x9)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5041/BEA - Rochester Electronics
Specs
Switch Type SPST
Package Type DIP; DIP
View Details
3 suppliers
5 - 6000 MHz Broadband SPDT Switch - RFSW1012 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 2.7 to 5 volts
Min Operating Current 0.1000 mA
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers