Texas Instruments Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) AFE4960YBGR

Description
Win Source Part Number: 1339412-AFE4960YBGR Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 3,000 Number of Bits: 24 Number of Channels: 2 Mounting Type: Surface Mount Package / Case: 36-XFBGA, DSBGA Supplier Device Package: 36-DSBGA (2.63x2.46) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments
Request a Quote Datasheet
Description
Win Source Part Number: 1339412-AFE4960YBGR Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 3,000 Number of Bits: 24 Number of Channels: 2 Mounting Type: Surface Mount Package / Case: 36-XFBGA, DSBGA Supplier Device Package: 36-DSBGA (2.63x2.46) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) - 1339412-AFE4960YBGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1339412-AFE4960YBGR
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1339412-AFE4960YBGR
Win Source Part Number: 1339412-AFE4960YBGR Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 3,000 Number of Bits: 24 Number of Channels: 2 Mounting Type: Surface Mount Package / Case: 36-XFBGA, DSBGA Supplier Device Package: 36-DSBGA (2.63x2.46) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments

Win Source Part Number: 1339412-AFE4960YBGR
Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Package: Tape & Reel
Standard Package: 3,000
Number of Bits: 24
Number of Channels: 2
Mounting Type: Surface Mount
Package / Case: 36-XFBGA, DSBGA
Supplier Device Package: 36-DSBGA (2.63x2.46)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1339412-AFE4960YBGR
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-9756301HXC - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1904798 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers