Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) AFE4300PN

Description
Win Source Part Number: 1366663-AFE4300PN Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Base Product Number: AFE4300 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 2 Number of Bits: 16 Voltage - Supply, Analog: 2V ~ 3.6V
Request a Quote Datasheet
Description
Win Source Part Number: 1366663-AFE4300PN Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Base Product Number: AFE4300 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 2 Number of Bits: 16 Voltage - Supply, Analog: 2V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) - 1366663-AFE4300PN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1366663-AFE4300PN
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1366663-AFE4300PN
Win Source Part Number: 1366663-AFE4300PN Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Base Product Number: AFE4300 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 2 Number of Bits: 16 Voltage - Supply, Analog: 2V ~ 3.6V

Win Source Part Number: 1366663-AFE4300PN
Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Base Product Number: AFE4300
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 2
Number of Bits: 16
Voltage - Supply, Analog: 2V ~ 3.6V

Buy Now Datasheet
Singapore, Singapore
16-bit 16bit 3.3V Analog-to-Digital Converter IC
724-AFE4300PN
16-bit 16bit 3.3V Analog-to-Digital Converter IC 724-AFE4300PN
AFE General Purpose 1 ADC 16bit 3.3V 80-Pin LQFP Tray Product overview: AFE4300PN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16bit, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16bit, 3.3V, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-AFE4300PN can be used for catalog matching and distributor lookup.

AFE General Purpose 1 ADC 16bit 3.3V 80-Pin LQFP Tray Product overview: AFE4300PN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16bit, 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16bit, 3.3V, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-AFE4300PN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1366663-AFE4300PN 724-AFE4300PN
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 16-bit 16bit 3.3V Analog-to-Digital Converter IC
Interface Type SPI
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD5590BBC - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details