The AFE1256TDS is a 256-channel analog front-end designed for flat-panel X-ray detectors, packaged in a 38-mm × 28-mm COF-314 TDS configuration. It integrates 256 charge integrators, a correlated double sampler, and four 16-bit SAR ADCs with SPI output. The device supports eight programmable full-scale charge ranges from 0.15 pC to 9.6 pC, offers 2× channel binning for faster throughput, and includes a Nap mode consuming 0.1 mW per channel. Power consumption is 2.3 mW per channel without the ADC and 2.9 mW per channel with the ADC active. Operation is specified from 0 °C to 70 °C.
256-Channel Analog Front-End for Flat-Panel Digital X-ray Detector 314-COF 0 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AFE1256TDS |
| Product Name | AFE1256 256-Channel Analog Front-End for Flat-Panel Digital X-ray Detector |
| Package Type | COF |