Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977019-AFE1124E/1KG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Data Rate: 1.17 Mbps
Interface: Serial
Weight: 241.793083 mg
Number of Bits: 14
Number of A/D Converters: 1
Number of Channels: 1
Number of Pins: 28
Resolution: 1.75 B
Categories: OEM Parts(A-B)
Case / Package: SSOP
Sampling Rate: 1.168 Msps
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 250 mW
Max Supply Voltage: 5.25 V
Min Supply Voltage: 3.15 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 977019-AFE1124E/1KG4 |
| Product Name | OEM Parts - OEM Parts (A - B) - AFE1124E/1KG4 |