Manufacturer: Texas Instruments
Win Source Part Number: 860688-AFE10004RGET
Features: Power-Amplifier Precision Analog Front End 24-VQFN (4x4)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: AFE10004
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 250
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8542.39.0001
Power-Amplifier Precision Analog Front End 24-VQFN (4x4)
4-CHANNEL POWER-AMPLIFIER MONITO
Power-Amplifier Precision Analog Front End 24-VQFN (4x4)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 860688-AFE10004RGET | 296-AFE10004RGETTR-ND | AFE10004RGET | AFE10004RGET |
| Product Name | Specialized ICs - AFE10004RGET | Specialized ICs | Specialized ICs | Specialized ICs |