The AFE0256 is a 256-channel analog front-end designed for flat-panel digital x-ray detectors, featuring 256 integrators, a programmable gain amplifier, correlated double sampler, and four 14-bit SAR ADCs with SPI output. It is available as a 22-mm × 5-mm gold-bump die suitable for tape carrier package or chip-on-film mounting, with operation temperature range of 0 to 85°C. The device supports eight full-scale charge ranges from 0.15 pC to 9.6 pC, offers 2x channel binning for faster throughput, and provides low power consumption of 2.9 mW per channel with ADC or 2.3 mW per channel without ADC. Nap mode reduces power to 0.1 mW per channel. Integration polarity is hardware-selectable for electron or hole charge collection.
256-Channel Analog Front-End for Flat-Panel Digital X-ray Detector 0- 0 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AFE0256GBTD |
| Product Name | AFE0256 256-Channel Analog Front-End for Flat-Panel Digital X-ray Detector |
| Resolution | 14 bits |