The ADS930 is an 8-bit, 30 MHz sampling analog-to-digital converter with a single-ended input range of 1 V to 2 V, an internal reference, and low power consumption of 66 mW at +3 V. It is housed in a 28-pin SSOP package and operates over a temperature range of -40°C to +85°C. The device features a 3-state digital output, power-down mode with 10 mW dissipation at +3 V, and includes digital error correction for low differential nonlinearity of ±0.4 LSB. It meets TTL/HCT-compatible logic levels and is specified for applications in battery-powered equipment, camcorders, and communications.
8-Bit, 30 MSPS ADC SE/Diff Inputs w/ Internal Ref. and Low Power, Powerdown 28-SSOP
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027799-ADS930EG4
Packaging: Rail/Tube
Length: 10.2 mm
Contact Plating: Gold
Mounting: SMD (SMT)
Polarity: Unipolar
Number of Inputs: 1
Operating Supply Voltage: 3 V
Number of Elements: 1
Interface: Parallel
Power Dissipation: 66 mW
Height: 1.95 mm
Number of Bits: 8
Number of A/D Converters: 1
Number of Channels: 1
Number of Pins: 28
Resolution: 1 B
Number of Converters: 1
Conversion Rate: 30 Msps
Width: 5.3 mm
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SSOP
Sampling Rate: 30 Msps
Alternative Parts (Cross-Reference): ADS930E; ADS930E/1K; ADS930E/1KG4; AD9280ARSZ; AD9280ARSZRL; AD9280ARS;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 84 mW
Max Supply Voltage: 5.25 V
Min Supply Voltage: 2.7 V
Power Consumption: 66 mW
Nominal Supply Current: 22 mA
Max Supply Voltage (DC): 5 V
Min Supply Voltage (DC): 3 V
Integral Nonlinearity (INL): 2.5 LSB
Number of Analog Inputs: 1
Signal to Noise Ratio (SNR): 46 dB
Supply Type: Single
Differential Nonlinearity: 1 LSB
Spurious-free dynamic range (SFDR): 50 dB
8-Bit 30MSPS ADC, SE/Diff, Parallel, 2.7-5.25V, SSOP Product overview: ADS930EG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.25V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS930EG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS930EG4 | 1027799-ADS930EG4 | 700-ADS930EG4 |
| Product Name | ADS930 8-Bit, 30 MSPS ADC SE/Diff Inputs w/ Internal Ref. and Low Power, Powerdown | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS930EG4 | 8-bit 5.25V SSOP Analog-to-Digital Converter IC |
| Interface Type | Parallel | Parallel; Parallel | Parallel |
| Package Type | SSOP | SOP; SSOP; SSOP | SSOP |
| Screening Level | Catalog | ||
| Resolution | 8 bits | 8 bits | |
| DNL | 1 LSB |