16 Bit Analog to Digital Converter 2 Input 2 SAR 32-VQFN (5x5)
16 Bit Analog to Digital Converter 2 Input 2 SAR 32-VQFN (5x5)
16 Bit Analog to Digital Converter 2 Input 2 SAR 32-VQFN (5x5)
16-bit, 2.048-MSPS, dual-channel, simultaneous-samplin
Win Source Part Number: 1211609-ADS9226IRHBT
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Simultaneous Sampling
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Pseudo-Differential
Architecture: SAR
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External
Voltage - Supply, Analog: 5.5V
Voltage - Supply, Digital: 1.65V ~ 5.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ADS9226IRHBTTR,2
Base Product Number: ADS9226
16 Bit Analog to Digital Converter 2 Input 2 SAR 32-VQFN (5x5)
IC ADC 16BIT SAR 32VQFN
IC ADC 16BIT SAR 32VQFN
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADS9226IRHBTTR-ND | 296-ADS9226IRHBTDKR-ND | 296-ADS9226IRHBTCT-ND | 700-ADS9226IRHBT | 1211609-ADS9226IRHBT | ADS9226IRHBT | ADS9226IRHBT | ADS9226IRHBT |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit Dual VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |||
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Pins | 32 | 32 | 32 | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits |