Texas Instruments High-Performance Analog 16-bit 1.8V VQFN Analog-to-Digital Converter IC ADS9120IRGET

Description
16-Bit 2.5MSPS SAR ADC, 1-Ch, 1.8V, 125°C, 24-VQFN Product overview: ADS9120IRGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1.8V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 1.8V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS9120IRGET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit 2.5MSPS SAR ADC, 1-Ch, 1.8V, 125°C, 24-VQFN Product overview: ADS9120IRGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1.8V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 1.8V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS9120IRGET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 1.8V VQFN Analog-to-Digital Converter IC
700-ADS9120IRGET
16-bit 1.8V VQFN Analog-to-Digital Converter IC 700-ADS9120IRGET
16-Bit 2.5MSPS SAR ADC, 1-Ch, 1.8V, 125°C, 24-VQFN Product overview: ADS9120IRGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1.8V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 1.8V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS9120IRGET can be used for catalog matching and distributor lookup.

16-Bit 2.5MSPS SAR ADC, 1-Ch, 1.8V, 125°C, 24-VQFN Product overview: ADS9120IRGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1.8V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 1.8V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS9120IRGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS9120IRGET
1015869-ADS9120IRGET
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS9120IRGET 1015869-ADS9120IRGET
Manufacturer: Texas Instruments Win Source Part Number: 1015869-ADS9120IRGET Packaging: Reel - TR Features: Internal Oscillator Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-VQFN (4x4) Analog Supply Voltage: 1.65 V to 1.95 V Digital Supply Voltage: 1.65 V to 1.95 V Sampling Rate: 2.5M Alternative Parts (Cross-Reference): AD7357YRUZ; AD7357WYRUZ; AD7357WYRUZ-RL; ADS9120IRGET; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015869-ADS9120IRGET
Packaging: Reel - TR
Features: Internal Oscillator
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-VQFN (4x4)
Analog Supply Voltage: 1.65 V to 1.95 V
Digital Supply Voltage: 1.65 V to 1.95 V
Sampling Rate: 2.5M
Alternative Parts (Cross-Reference): AD7357YRUZ; AD7357WYRUZ; AD7357WYRUZ-RL; ADS9120IRGET;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-45081-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-45081-2-ND
Analog to Digital Converters (ADC) 296-45081-2-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-45081-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-45081-6-ND
Analog to Digital Converters (ADC) 296-45081-6-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-45081-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-45081-1-ND
Analog to Digital Converters (ADC) 296-45081-1-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS9120IRGET - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS9120IRGET
Data Acquisition - Analog to Digital Converters (ADC) ADS9120IRGET
IC ADC 16BIT SAR 24VQFN

IC ADC 16BIT SAR 24VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS9120IRGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS9120IRGET
Analog to Digital Converters (ADC) ADS9120IRGET
16 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS9120IRGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS9120IRGET
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS9120IRGET
IC ADC 16BIT SAR 24VQFN

IC ADC 16BIT SAR 24VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS9120IRGET 1015869-ADS9120IRGET 296-45081-2-ND 296-45081-6-ND 296-45081-1-ND ADS9120IRGET ADS9120IRGET ADS9120IRGET
Product Name 16-bit 1.8V VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS9120IRGET Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type 24-VQFN (4x4) 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Packing Method Tape Reel; Reel - TR Tape Reel Digi-Reel® Cut Tape (CT) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Sample Rate 2500 kSamples/Sec 2500 kSamples/Sec 2500 kSamples/Sec 2500 kSamples/Sec 2500 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD674BKNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1914640 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details